TT Electronics Fiber Optic Transmitters - Discrete OPF370A

Description
Fiber Optic Transmitter 850nm 2V 100mA
Request a Quote Datasheet
Description
Fiber Optic Transmitter 850nm 2V 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 365-1026-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
365-1026-ND
Fiber Optic Transmitters - Discrete 365-1026-ND
Fiber Optic Transmitter 850nm 2V 100mA

Fiber Optic Transmitter 850nm 2V 100mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 365-1026-ND
Product Name Fiber Optic Transmitters - Discrete
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
12 GHz RF/Fiber Optic Transmitter - MP-5000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details