Cliff Electronic Components Ltd. Fiber Optic Transmitters - Drive Circuitry Integrated FCR6842031T

Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 4654-FCR6842031T-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
4654-FCR6842031T-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 4654-FCR6842031T-ND
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V

Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 4654-FCR6842031T-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0160 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details