Everlight International Corp. Fiber Optic Transmitters - Drive Circuitry Integrated PLT237/T10WH

Description
Fiber Optic Transmitter with Driver 660nm 25Mbps 2.7V ~ 5V 10mA
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 660nm 25Mbps 2.7V ~ 5V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 1080-PLT237/T10WH-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
1080-PLT237/T10WH-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 1080-PLT237/T10WH-ND
Fiber Optic Transmitter with Driver 660nm 25Mbps 2.7V ~ 5V 10mA

Fiber Optic Transmitter with Driver 660nm 25Mbps 2.7V ~ 5V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 1080-PLT237/T10WH-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0250 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
4x10Gb/s 40GBASE-LR4 Transmit Optical Subassembly - TPIC-10410 - Broadcom Inc.
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 10.31 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details