PHOENIX CONTACT USA Fiber Optic Transmitters - Drive Circuitry Integrated 2989912

Description
Fiber Optic Transmitter with Driver 1550nm 1000Mbps
Request a Quote Datasheet
Description
Fiber Optic Transmitter with Driver 1550nm 1000Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - 2989912-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
2989912-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 2989912-ND
Fiber Optic Transmitter with Driver 1550nm 1000Mbps

Fiber Optic Transmitter with Driver 1550nm 1000Mbps

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transmitters
Product Number 2989912-ND
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
SFH551/1-1 - 5MBd Receiver Diode with TTL out - SP000063860 - Broadcom Inc.
Specs
Packaging Type Transparent Plastic Package
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details