The KB series includes miniature pushbutton switches with a 12mm body diameter, available in round, square, or rectangular cap styles with bushing or snap-in mounting. The KB15RKG01 variant features a round cap, SPDT circuit, gold contacts, and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It has a snap-action mechanism, nonshorting contact timing, 3.0mm total travel, and operates from -25°C to +70°C for nonilluminated versions. The housing is polyamide (UL94V-0), with a maximum mounting torque of 0.78Nm and a maximum cap installation force of 4.51N. UL and CSA recognition applies only when ordered with marked switches.
Complement to KB Pushbuttons
MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) RECT BUSHING MOUNT BODY ONLY
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB15RKG01 | KB15RKG01 | 2300-KB15RKG01 | KB15RKG01 | KB15RKG01 |
| Product Name | Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |