SWITCH PUSHBUTTON SPDT 1A 125V
Pushbutton Switches MINIATURE PUSHBUTTON PANEL MOUNT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB15KKW01-A | KB15KKW01-A |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 1 amps |