PB SWITCH, SPST-NO, 5A, 28VDC, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NO 0.5A 48VAC
SWITCH PUSH SPST-NO 0.5A 48V
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD2101 | 4355506 | 75K7578 | IPR3SAD2101 | IPR3SAD2101 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst-No, 5A, 28Vdc, Solder; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | |||
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | Illuminated Switch; RoHS |