SWITCH PUSHBUTTON SPST 4A 12V
Pushbutton Switches 2A 125VAC 24VDC OFF ON Round PLNG
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR1FAD2L0Y | IPR1FAD2L0Y | IPR1FAD2L0Y |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Wire Leads | ||
| Max Current Rating | 2 amps | 2 amps |