Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| ILLUMINATED PB 22MM 1NO1NC G | |
| ILLUMINATED PB 22MM 1NO1NC R | |
| Linear IC's | |
| SWITCH PB 4PDT 8A 125V | |
| SWITCH PUSH DPDT 0.4VA 28V | |
| SWITCH PUSH DPDT 250MA 120V | |
| SWITCH PUSH DPST-NO 250MA 120V | |
| SWITCH PUSH SPDT 0.25A 28V | |
| SWITCH PUSH SPDT 0.4VA 20V | |
| SWITCH PUSH SPDT 0.4VA 28V | |
| SWITCH PUSH SPST-NO 0.1A 32V | |
| SWITCH PUSHBUTTON 3PDT 8A 125V | |
| SWITCH PUSHBUTTON 4PDT 8A 125V | |
| SWITCH PUSHBUTTON DPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON DPDT 1A 120V | |
| SWITCH PUSHBUTTON DPDT 3A 125V | |
| SWITCH PUSHBUTTON DPDT 5A 125V | |
| SWITCH PUSHBUTTON DPDT 8A 125V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON SPDT 1A 120V | |
| SWITCH PUSHBUTTON SPDT 3A 125V | |
| SWITCH PUSHBUTTON SPDT 4A 125V | |
| SWITCH PUSHBUTTON SPDT 8A 125V | |
| SWITCH PUSHBUTTON SPDT | |
| SWITCH PUSHBUTTON WIRELESS | |
| Switches | |
| WIRELESS Q45 SENSOR; BUTTON RED | |
| WIRELESS Q45 SENSOR; DUAL BUTTON |
| << Prev | Next >> |