APEM IPR1SAD5104 Push Button Switch
SWITCH PUSHBUTTON SPST 4A 12V
Pushbutton Switches SPST OFF-ON 2A 125VAC
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 223919 | IPR1SAD5104 | IPR1SAD5104 | IPR1SAD5104 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Raised (Plunger Style) Pushbutton | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | RoHS | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |