APEM IRR3S422 Push Button Switch
PB SWITCH, SPST-NO, 0.2A, 48VDC, PANEL; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH, NO, ROUND, BLACK, IP67; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.2A 250V
Pushbutton Switches SW PB N.O. 0.2A 250V Plunger
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IRR3S422 | 6911470 | 15R9249 | 15R1766 | IRR3S422 | IRR3S422 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst-No, 0.2A, 48Vdc, Panel; Product Range Apem | Switch, No, Round, Black, Ip67; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals; Solder Lug | Solder Terminals | |||
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS | RoHS |