SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches Pushbutton, Round Wire, Red
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3FAD6X1171 | IPR3FAD6X1171 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Wire Leads | |
| Max Current Rating | 0.5000 amps |