SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SPST-NO 0.5A 48VAC
PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD3101 | IPR3SAD3101 | IPR3SAD3101 | 75K7581 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | |||
| Max Current Rating | 0.5000 amps |