Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 41
Product Name Notes
30MM ESTOP PUSH TURN 1NC RED
30MM ESTOP PUSH TURN 1NO RED
30MM ESTOP PUSH TURN 2NC RED
30MM ESTOP PUSH TURN 2NO RED
30MM ESTOP PUSHTURN 1NO1NC RED
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPST 0.4VA 20V
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH PUSH SPST-NO 1A 125V
SWITCH PUSH SPST-NO 2A 48V
SWITCH PUSH SPST-NO 3A 120V
SWITCH PUSHBUTTON DPDT 0.4VA 20V
SWITCH PUSHBUTTON DPDT 3A 250V
SWITCH PUSHBUTTON DPDT 6A 125V
SWITCH PUSHBUTTON DPDT 6A 250V
SWITCH PUSHBUTTON SPDT 0.4VA 20V
SWITCH PUSHBUTTON SPDT 16A 125V
SWITCH PUSHBUTTON SPDT 1A 30V
SWITCH PUSHBUTTON SPDT 26A 125V
SWITCH PUSHBUTTON SPDT 3A 250V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPDT 5A 250V
SWITCH PUSHBUTTON SPDT 6A 250V
SWITCH PUSHBUTTON SPST 1A 125V
SWITCH PUSHBUTTON SPST 1A
SWITCH PUSHBUTTON SPST 3A 120V
SWITCH PUSHBUTTON SPST-NO 1A

<< Prev Next >>