C&K Components Switches - Pushbutton Switches K6SLGN1.53NLV306SD

Description
SWITCH PUSH SPST-NO 0.1A 30V
Datasheet
Description
SWITCH PUSH SPST-NO 0.1A 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
K6SLGN1.53NLV306SD
Switches - Pushbutton Switches K6SLGN1.53NLV306SD
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
K6SLGN1.53NLV306SD
Pushbutton Switches K6SLGN1.53NLV306SD
Pushbutton Switches Miniature Key Switch

Pushbutton Switches Miniature Key Switch

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number K6SLGN1.53NLV306SD K6SLGN1.53NLV306SD
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2364575-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details