Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| PB SWITCH 4N CONCAVE ACT BLACK C | |
| PUSHBUTTON SPDT 4A 12V | |
| PUSHBUTTON | |
| R+PO, GRE, 12V, D SHA, SPST, MOM | |
| R+PO, RED, 3V, RND, SPST, MOM, L | |
| R+PO, RED, 6V, DD SHA, SPST, MOM | |
| RING, GRE, 12V, RND, SPST, MOM, | |
| RING, RED, 6V, RND, SPST, MOM, L | |
| SWITCH ANTI-VANDAL 19MM SEALED S | |
| SWITCH ANTI-VANDAL 22MM SEALED S | |
| SWITCH ANTIVANDAL 16MM STD RING | |
| SWITCH ANTIVANDAL R+PO, GRE, 12V | |
| SWITCH ANTIVANDAL RING, YEL, 24V | |
| SWITCH ANTIVANDAL W/O LED, 0V, R | |
| SWITCH PB DPDT 3A 120V | |
| SWITCH PB SPDT 3A 120V | |
| SWITCH PUSH SPST 0.4VA 20V | |
| SWITCH PUSH SPST-NC 3A 125V | |
| SWITCH PUSH SPST-NC 50MA 48V | |
| SWITCH PUSH SPST-NO 0.05A 24V | |
| SWITCH PUSH SPST-NO 0.125A 125V | |
| SWITCH PUSH SPST-NO 0.2A 24V | |
| SWITCH PUSH SPST-NO 0.2A 48V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 2A 48V | |
| SWITCH PUSH SPST-NO 3A 120V | |
| SWITCH PUSH SPST-NO 50MA 48V | |
| SWITCH PUSH SPST-NO 8A 125V | |
| SWITCH PUSHBUTTON DPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON DPDT 3A 250V | |
| SWITCH PUSHBUTTON DPDT 6A 125V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON SPDT 1A 30V | |
| SWITCH PUSHBUTTON SPDT 2A | |
| SWITCH PUSHBUTTON SPDT 3A 250V | |
| SWITCH PUSHBUTTON SPDT 50MA 48V | |
| SWITCH PUSHBUTTON SPDT 6A 125V | |
| SWITCH PUSHBUTTON SPST 1.5A 250V | |
| SWITCH PUSHBUTTON SPST 1A 125V | |
| SWITCH PUSHBUTTON SPST 3A 120V |
| << Prev | Next >> |