SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SPST-NO 0.5A 48VAC SQ BTN YEL LED
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC3FAD2L0Y | IPC3FAD2L0Y | IPC3FAD2L0Y |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | ||
| Max Current Rating | 0.5000 amps | 0.5000 amps |