Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 41
Product Name Notes
22MM EMERGENCY-STOP LIGHTED
30MM ESTOP PUSH-PULL 1NC RED
30MM ESTOP PUSH-PULL 2NC RED
30MM ESTOP PUSH-PULL 2NO RED
30MM ESTOP PUSHPULL 1NO1NC BLK
30MM ESTOP PUSHPULL 1NO1NC RED
30MM ESTOP TURN 120V 2NO RED
30MM ESTOP TURN 24V 1NO1NC RED
CSM DISPLAY SMT LED SQUARE 15MM
CW PB BLACK
CW PB GREEN
CW PB RED
ILLUMINATED PB 22MM 1NC PW
ILLUMINATED PB 22MM 1NC S
ILLUMINATED PB 22MM 1NO G
ILLUMINATED PB 22MM 1NO PW
ILLUMINATED PB 22MM 1NO R
ILLUMINATED PB 22MM 1NO S
ILLUMINATED PB 22MM 1NO1NC G
ILLUMINATED PB 22MM 1NO1NC R
ILLUMINATED PB 22MM 2NC G
PLTR PUSHBUTTON, 30MM MUSH, RED,
PUSHBUTTON 22MM 1NC BLACK
PUSHBUTTON 22MM 1NC RED
PUSHBUTTON 22MM 1NC YELLOW
PUSHBUTTON 22MM 1NO BLACK
PUSHBUTTON 22MM 1NO BLUE
PUSHBUTTON 22MM 1NO GREEN
PUSHBUTTON 22MM 1NO RED
PUSHBUTTON 22MM 1NO1NC BLACK
PUSHBUTTON 22MM 1NO1NC GREEN
PUSHBUTTON 22MM 1NO1NC RED
PUSHBUTTON 22MM 2NC RED
PUSHBUTTON 22MM 2NO WHITE
PUSHBUTTON, MOM, RED FLUSH, 1NO,
SUBMINIATURE PUSHBUTTON/PC
SWITCH HANDHELD PB DPST 2A 125V
SWITCH PB SPDT 1A 125V
SWITCH PB SPST 1A 125V
SWITCH PB SPST 1A 24V
SWITCH PB SPST-NO 3A 120V
SWITCH PUSH CAPACITIVE ILLUM SQ
SWITCH PUSH DPDT 0.25A 115V
SWITCH PUSH DPDT 0.4VA 28V
SWITCH PUSH DPST-NO 8A 125V
SWITCH PUSH SPDT 0.25A 115V
SWITCH PUSH SPDT 0.4VA 28V
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH PUSH SPST-NO 0.25A 115V
SWITCH PUSH SPST-NO 1MA 20V
SWITCH PUSH SPST-NO 2A 48V
SWITCH PUSH SPST-NO 8A 125V
SWITCH PUSHBUTTON - 0.25A 115V
SWITCH PUSHBUTTON DPDT 0.4VA 28V
SWITCH PUSHBUTTON SPDT 0.4VA 28V
SWITCH PUSHBUTTON SPDT 16A 125V
SWITCH PUSHBUTTON SPDT 26A 125V
SWITCH PUSHBUTTON SPDT 3A 120V
SWITCH PUSHBUTTON SPDT BLUE
SWITCH PUSHBUTTON SPDT GREEN
SWITCH PUSHBUTTON SPDT RED
SWITCH PUSHBUTTON SPDT YELLOW
SWITCH PUSHBUTTON SPST 3A 125V
SWITCH PUSHBUTTON SPST 8A 125V
SWITCH PUSHBUTTON SPST-NO 1A 24V
Switches

<< Prev Next >>