APEM IPC5SAD7/1 Push Button Switch
SWITCH PUSH SPDT 0.5A 48V
Pushbutton Switches Pushbutton, Square S.Lug, Wht,Non-Illum
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 223846 | IPC5SAD7/1 | IPC5SAD7/1 | IPC5SAD7/1 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS |