Win Source Part Number: 1068278-IPR3SAD2L0B
Category: Switches>Pushbutton Switches
Series: IP
Type: Standard, Illuminated
Termination Style: Solder Lug
Features: Tactile Feedback
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 48 V
Voltage Rating - DC: 48 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 13.60mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 500,000 Cycles
Illumination Voltage (Nominal): 3.5 VDC
Illumination Type, Color: LED, Blue
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): IPR3SAD6L0S; IPR3SAD3L0G; IPC3SAD2L0S;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: IPR3SA
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches solder lugs NO PLNGR BLK / LED BLUE
| Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD2L0B | 1068278-IPR3SAD2L0B | IPR3SAD2L0B | IPR3SAD2L0B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Terminal Type | Solder Terminals | Solder Lug |