Pushbutton Switches SEALED ILUM RED
SWITCH PUSHBUTTON SPST 4A 12V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR1FAD2L0S | IPR1FAD2L0S | IPR1FAD2L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Solder Pin | Wire Leads | |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 2 amps | 2 amps | |
| Max AC Voltage Rating | 125 volts | 125 volts |