SWITCH, SNAP IN, 2MM, 1.5N, BLK; Product Range:K12P Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:100mA at 30VDC; Switch Dimensions (L x RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.1A 30V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 58T4777 | K12PBK21.5N0D | K12PBK21.5N0D |
| Product Name | Switch, Snap In, 2Mm, 1.5N, Blk; Product Range C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Through Hole | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.3 lbs (0.1500 kg) | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 30 volts | 30 volts |