IP67 Sealed Pushbutton Switch
Pushbutton Switches SPST 0.5A 48VAC LED GREEN 2VDC
SWITCH PUSH SPST-NO 0.5A 48V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD7/1L0G | IPR3SAD7/1L0G | IPR3SAD7/1L0G |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Lug | Solder Terminals | |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 5 amps | 0.5000 amps | |
| Max AC Voltage Rating | 48 volts | 48 volts |