Pushbutton Switches SPST 0.5A 48VAC LED RED 2VDC
SWITCH PUSH SPST-NO 0.5A 48V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD3L0S | IPR3SAD3L0S | IPR3SAD3L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 0.5000 amps | 0.5000 amps | |
| Max AC Voltage Rating | 250 volts | 48 volts | |
| Max DC Voltage Rating | 50 volts | 48 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |