Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
SWITCH PB DPST-NO/NC 5A 250V
PB SWITCH, SPST, 5A, 250VAC, RED, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2477-ND | K14-271.222101 | 57AC6093 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC |
| Terminal Type | Solder Terminals | Solder Terminals |