Switch DPST-NO Panel Mount, Snap-In
SWITCH SNAP ACT DPST-NO 3A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 480-5308-ND | WW1G02A-D9 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO |
| Connections | "Quick Connect - 0.250"" (6.3mm)" |