SWITCH SNAP ACTION SPDT 1A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | EG5480-ND | WS0850101F050WA |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Wire Leads | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |