Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 250V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 966-X0228914-ND | X0228914 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -20 to 85 C (-4 to 185 F) |