Telemecanique Sensors XCKD2502P16
SWITCH LIMIT DPST 3A 240V
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 2211884 | 5452-XCKD2502P16-ND | XCKD2502P16 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Linear Actuator Types | Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger | ||
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact |