SWITCH LIMIT 3PST 10A 240V
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-XCKD3945G11-ND | XCKD3945G11 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | 3PST-2NC/1NO | |
| Actuator Type | Standard Roller; Adjustable Roller | |
| Connections | Screw Terminal; Screw Terminal |