SWITCH LIMIT DPST 3A 240V
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-XCKD2506P16-ND | XCKD2506P16 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -25 to 70 C (-13 to 158 F) |