SWITCH LIMIT DPST 3A 50V
Telemecanique Sensors XCKJ10541D
Limit Switches LIMIT SWITCH 240VAC 10AMP XCKJ
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches |
| Product Number | 5452-XCKJ10541D-ND | 1951663 | XCKJ10541D |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST | |
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Connector |