Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 125V
LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Operating Force Max:13.34N; Product Range:-; Contact Current DC Max:800mA RoHS Compliant: Yes
Robust General-Purpose Limit Switch, 10 A Current Rating, 125⁄250⁄480 VAC Voltage Rating
This robust limit switch features a wide selection of two-circuit double-break models. Rugged die-cast housing, high mechanical strength, feature oil-tight, dustproof and waterproof construction. Meets NEMA 1, 2, 3, 3R, 4, 5, 6, 12 and 13, CE, UL and CSA.
Two-circuit double-break switch. Basic type side rotary switch. 45 ° travel. 100 Megohms minimum @ 500 VDC. 25 Milliohms contact resistance. 300 VAC rated insulation voltage.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z2751-ND | WLCA2-TS | 18M7818 | 70179868 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Omron Industrial Automation | Switch,Limit,ROBUST,GENERAL PURPOSE,Roller LEVER,38MM RADIUS |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Actuator Type | Standard Roller | |||
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) |