Switch SPDT (DB/DM) Chassis Mount
Limit Switches Limit SW,Roller lever,R50mm
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z10506-ND | WLCA2-7-N | WLCA2-7-N |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Actuator Type | Standard Roller | ||
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -10 to 80 C (14 to 176 F) |