Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 125V
Limit Switches LmSw RolrLevr Herm LED Prewird
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z10528-ND | WLCA255LDM1JN | WLCA255LDM1JN |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Actuator Type | Standard Roller | ||
| Connections | Integral Cable; Cable with Connector | ||
| Operating Temp | -10 to 80 C (14 to 176 F) |