SWITCH LIMIT DPST 3A 240V
Limit Switches LIMIT SWITCH 240VAC 10AMP XCK
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 2211902 | 5452-XCKM101-ND | XCKM101 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Linear Actuator Types | Pushbutton or Plunger; Plunger | ||
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact |