Cole-Parmer Datasheets for HPLC Columns
High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • 100% porous graphitic carbon provides better separation of structurally similar substances • pH stable from 0 to 14 Thermo Scientific Hypercarb columns have been designed to allow for total... | |
| • A reliable global source • Thermo Scientific polar endcapped C18 phase • Alternative selectively compared to conventional C18 phases • Retention of polar compounds • Compatible with 100% aqueous... | |
| • Chromatography columns with PTFE valve, coarse fritted disc, and flow control adapter Low pressure (7 psig max) medium wall chromatography column with reservoir. Columns feature a PTFE insert with... | |
| • Efficient separations with durable media Hamilton polymeric PRP<tm> columns are resin-based, offering excellent resolution due to their high selectivity, efficiency, and capacity. The chemically inert macroporous poly(styrenedivinylb enzene) stationary... | |
| • Efficient separations with durable media Hamilton polymeric PRP<tm> columns are resin-based, offering excellent resolution due to their high selectivity, efficiency, and capacity. The chemically inert macroporous poly(styrenedivinylb enzene)stationary phase... | |
| • Efficient separations with durable media Hamilton polymeric PRP<tm> columns are resin-based, offering excellent resolution due to their high selectivity, efficiency, and capacity. The chemically inert macroporous poly(styrenedivinylb enzene)|stationary phase... | |
|
31905-052130 - Hypersil Phenyl-2 Column - Length 50mm, 2.1mm ID, 5<mu>m particle size -- GO-01890-64
31905-053030 - Hypersil Phenyl-2 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size -- GO-01890-65
31905-054030 - Hypersil Phenyl-2 Column - Length 50mm, 4.0mm ID, 5<mu>m particle size -- GO-01890-66
|
• High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is... |
| • Ideal for adsorption, gel, permeation, and ion exchange techniques LabGlass Chromatography Columns with attached reservoirs are perfect for flash chromatography applications. Columns include a PTFE plug to control flowrate. | |
| • Ideal for adsorption, gel, permeation, and ion exchange techniques LabGlass Standard Chromatography Glass Columns are made of borosilicate glass and are available with or without TS joints and fritted... | |
| • Protect and prolong the life of your column • Convenient and economical • Available in a variety of stationary phases and particle sizes Drop-In Guard Cartridges will extend the... | |
| • Provide alternate selectivity, especially for peptides with aromatic side chains • Lower carbon loading for retention of larger proteins and peptides Thermo Scientific BioBasic HPLC columns provide improved performance... | |
| • Provide excellent analyses of larger proteins and peptides • Lower carbon loading for retention of larger proteins and peptides Thermo Scientific BioBasic HPLC columns provide improved performance for biological... | |
| • Provide excellent separation of a wide range of peptides • Excellent starting column for peptide and protein separations Thermo Scientific BioBasic HPLC columns provide improved performance for biological samples... | |
| • Provide excellent separation of small to medium peptides • High purity silica and stable bonding chemistry<emdash>ide al for Life Science applications Thermo Scientific BioBasic HPLC columns provide improved performance... | |
|
72105-057563 - BioBasic 18 Nanobore Column with IntegraFrit, 50mmx75um, 5um pore size -- GO-01897-27
|
• Provide high efficiency and sensitivity<emdash>i deal for LC/MS analysis • KAPPA Capillary Columns are especially suitable for small sample, proteomic separations • Nanobore Columns provide higher sensitivity for nanospray... |
| • Provide outstanding reproducibility and efficiency • Lower carbon loading for retention of larger proteins and peptides Thermo Scientific BioBasic HPLC columns provide improved performance for biological samples including peptides,... | |
|
73405-037821 - BioBasic SEC 120 Guard Column - 30mm by 7.8mm, 120<angstrom> pore size -- GO-01902-10
|
• Provide superior separation of water soluble compounds • Ideally suited for sample clean-up • Analyte separation over a wide range of molecular weights • Long, efficient column life BioBasic... |
|
420830-1010 - Chromaflex Standard Chromatography Column, 491 mL, 100 cm L x 2.5 cm ID -- GO-34696-12
420830-1210 - Chromaflex Standard Chromatography Column, 589 mL, 120 cm L x 2.5 cm ID -- GO-34696-14
420830-6020 - Chromaflex Standard Chromatography Column, 1086 mL, 60 cm L x 4.8 cm ID -- GO-34696-18
420870-1010 - Chromaflex Jacketed Chromatography Column, 491 mL, 100 cm L x 2.5 cm ID -- GO-34696-36
|
• PTFE shielded o-rings form a solvent resistant, leak free seal Chromaflex<reg> chromatography columns have borosilicate glass construction with PTFE end fittings and HDPE bed supports. Each end fitting has... |
| • Stable polymeric coating is suitable for a wide range of analyte separations • Weak anion exchange for multiple charged analytes • Can be used for hydrophilic interaction chromatography (HILIC)... | |
| • Stable polymeric coating suitable for separation and retention of basic and other cationic species Thermo Scientific BioBasic HPLC columns provide improved performance for biological samples including peptides, proteins, and... | |
| Hamilton polymeric PRP<tm> columns are resin-based, offering excellent resolution due to their high selectivity, efficiency, and capacity. The chemically inert macroporous poly(styrenedivinylb enzene)stationary phase is stable from pH 1 to... |
| << Prev |