Cole-Parmer 31605-102130 - Hypersil ODS-2 (C18) Column - Length 100mm, 2.1mm ID, 5<mu>m particle size GO-01890-30

Description
• High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous batches, guaranteeing you have the same results time after time, even after changing your column. The wide range of phases ensures a column is available to match your application.|Hype rsil ODS-2 (C18) Columns are manufactured under strict ISO 9001:2000 guidelines and provide a dependable L1 alternative. These columns are tested to confirm reproducibility and ruggedness required in QA and QC laboratories. Provide separations over a wide range of applications including polar compounds, vitamins, and amino acids. Stable in pH range of 2 to 8.
Description
• High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous batches, guaranteeing you have the same results time after time, even after changing your column. The wide range of phases ensures a column is available to match your application.|Hype rsil ODS-2 (C18) Columns are manufactured under strict ISO 9001:2000 guidelines and provide a dependable L1 alternative. These columns are tested to confirm reproducibility and ruggedness required in QA and QC laboratories. Provide separations over a wide range of applications including polar compounds, vitamins, and amino acids. Stable in pH range of 2 to 8.

Suppliers

Company
Product
Description
Supplier Links
31605-102130 - Hypersil ODS-2 (C18) Column - Length 100mm, 2.1mm ID, 5<mu>m particle size - GO-01890-30 - Cole-Parmer
Vernon Hills, IL, United States
31605-102130 - Hypersil ODS-2 (C18) Column - Length 100mm, 2.1mm ID, 5<mu>m particle size
GO-01890-30
31605-102130 - Hypersil ODS-2 (C18) Column - Length 100mm, 2.1mm ID, 5<mu>m particle size GO-01890-30
• High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous batches, guaranteeing you have the same results time after time, even after changing your column. The wide range of phases ensures a column is available to match your application.|Hype rsil ODS-2 (C18) Columns are manufactured under strict ISO 9001:2000 guidelines and provide a dependable L1 alternative. These columns are tested to confirm reproducibility and ruggedness required in QA and QC laboratories. Provide separations over a wide range of applications including polar compounds, vitamins, and amino acids. Stable in pH range of 2 to 8.

• High-efficiency columns with proven results and reproducibility
Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous batches, guaranteeing you have the same results time after time, even after changing your column. The wide range of phases ensures a column is available to match your application.|<b>Hypersil ODS-2 (C18) Columns</b> are manufactured under strict ISO 9001:2000 guidelines and provide a dependable L1 alternative. These columns are tested to confirm reproducibility and ruggedness required in QA and QC laboratories. Provide separations over a wide range of applications including polar compounds, vitamins, and amino acids. Stable in pH range of 2 to 8.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01890-30
Product Name 31605-102130 - Hypersil ODS-2 (C18) Column - Length 100mm, 2.1mm ID, 5<mu>m particle size
Inner Diameter 2.1 mm (0.0827 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.6 x 150 mm PEEK - 79738 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details