Cole-Parmer 77503-052130 - Thermo Scientific AQUASIL C18 Column, 3 um Pore; 50 mm L x 2.1 mm ID GO-01902-29

Description
• A reliable global source • Thermo Scientific polar endcapped C18 phase • Alternative selectively compared to conventional C18 phases • Retention of polar compounds • Compatible with 100% aqueous mobile phases High efficiency columns packed with other manufacturers' phases|Manufactured and packed under ISO 9001:2000 standards|Strict quality testing of media and columns - report included|Fully Traceable - unique serial number We are leaders in HPLC column technology, including silica manufacturing, bonded phase production and column packing, all supported by superior customer and technical service. With one of the broadest selections of premier HPLC phases and innovative hardware designs available, coupled with experience and technical support, we are a reliable world-wide source of HPLC columns. High Quality Media and Columns We have been manufacturing HPLC silica and columns for over 30 years beginning with Hypersil and continue to be at the forefront of new product
Description
• A reliable global source • Thermo Scientific polar endcapped C18 phase • Alternative selectively compared to conventional C18 phases • Retention of polar compounds • Compatible with 100% aqueous mobile phases High efficiency columns packed with other manufacturers' phases|Manufactured and packed under ISO 9001:2000 standards|Strict quality testing of media and columns - report included|Fully Traceable - unique serial number We are leaders in HPLC column technology, including silica manufacturing, bonded phase production and column packing, all supported by superior customer and technical service. With one of the broadest selections of premier HPLC phases and innovative hardware designs available, coupled with experience and technical support, we are a reliable world-wide source of HPLC columns. High Quality Media and Columns We have been manufacturing HPLC silica and columns for over 30 years beginning with Hypersil and continue to be at the forefront of new product

Suppliers

Company
Product
Description
Supplier Links
77503-052130 - Thermo Scientific AQUASIL C18 Column, 3 um Pore; 50 mm L x 2.1 mm ID - GO-01902-29 - Cole-Parmer
Vernon Hills, IL, United States
77503-052130 - Thermo Scientific AQUASIL C18 Column, 3 um Pore; 50 mm L x 2.1 mm ID
GO-01902-29
77503-052130 - Thermo Scientific AQUASIL C18 Column, 3 um Pore; 50 mm L x 2.1 mm ID GO-01902-29
• A reliable global source • Thermo Scientific polar endcapped C18 phase • Alternative selectively compared to conventional C18 phases • Retention of polar compounds • Compatible with 100% aqueous mobile phases High efficiency columns packed with other manufacturers' phases|Manufactured and packed under ISO 9001:2000 standards|Strict quality testing of media and columns - report included|Fully Traceable - unique serial number We are leaders in HPLC column technology, including silica manufacturing, bonded phase production and column packing, all supported by superior customer and technical service. With one of the broadest selections of premier HPLC phases and innovative hardware designs available, coupled with experience and technical support, we are a reliable world-wide source of HPLC columns. High Quality Media and Columns We have been manufacturing HPLC silica and columns for over 30 years beginning with Hypersil and continue to be at the forefront of new product

• A reliable global source
• Thermo Scientific polar endcapped C18 phase
• Alternative selectively compared to conventional C18 phases
• Retention of polar compounds
• Compatible with 100% aqueous mobile phases
High efficiency columns packed with other manufacturers' phases|Manufactured and packed under ISO 9001:2000 standards|Strict quality testing of media and columns - report included|Fully Traceable - unique serial number
We are leaders in HPLC column technology, including silica manufacturing, bonded phase production and column packing, all supported by superior customer and technical service. With one of the broadest selections of premier HPLC phases and innovative hardware designs available, coupled with experience and technical support, we are a reliable world-wide source of HPLC columns.
<b>High Quality Media and Columns</b>
We have been manufacturing HPLC silica and columns for over 30 years beginning with Hypersil and continue to be at the forefront of new product

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01902-29
Product Name 77503-052130 - Thermo Scientific AQUASIL C18 Column, 3 um Pore; 50 mm L x 2.1 mm ID
Unlock Full Specs
to access all available technical data

Similar Products

RCX-30 7 µm 4.6 x 250 mm PEEK - 79877 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Ultra Carbamate Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details