• Advanced features and a wide weighing capacity range provide incredible versatility
• GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID
• Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a portable external device at the same time
• Cloning feature saves settings to USB flash drive for transfer to other Adventurer balances
• Color touch screen offers easy and fast operation with or without gloves
• Six mechanical keys that provide tactile feedback allow the operator to perform repetitive tasks
• lluminated level indicator located on the front panel makes adjustment easy in any lighting conditions
• Choose between internal and external calibration models
• Advanced weighing functions include: part counting, percent, dynamic, density, check weighing, totalization, and formulation modes
Additional features include RS-232 interface, integral weigh below hook, full housing in-use cover, removable stainless steel pan, die-cast metal bottom housing, security bracket, illuminated up-front level indicator, four adjustable feet, software lockout menus, stability indicator, software overload/underload indicators, user selectable environmental settings, audible indicator, user selectable brightness settings, auto dim, touch screen calibration, auto tare, user selectable operating language.
| Cole-Parmer | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | GO-11019-21 |
| Product Name | AX1502N/E - Ohaus Adventurer AX1502N/E Toploading Balance 1,500 g x 0.01 g NTEP |
| Type | Bench / Counter Scale |