• Advanced PID algorithms increase heat/cool responsiveness to ensure constant temperature
• Waterproof control panel swivels 180°
• Extra-large backlit digital display can be easily seen from across a room Color touch-screen models feature programmability and computer communication
The unique WhisperCool™ environmental control system features part-load sound levels below that of conventional speech at a distance of two meters. This innovative environmental technology also optimizes compressor and evaporator performance, reducing overall energy consumption and prolonging compressor life. The front-mounted drain port and washable air filter simplify cleaning and maintenance. The chemical-resistant DuraTop™ top plate remains cool at high temperatures and is easily cleaned. Rear inlet/outlet ports also allow use in external process applications. <b>Performance Digital Controller</b> utilizes sensitive, icon-driven touchscreen so you can scroll through menus, functions, and options—even when wearing gloves. Display allows easy monitoring of set value, actual value, and temperature trend information. View screen text in 11 languages. Remote temperature sensing and control allow precision management of external baths and devices. Serial, USB, and Ethernet communication.
<b>What’s included:</b> bath cover and lid, power cord, drain valve, fittings, plumbing tape, clamps, drain tubing, and instruction manual. Includes Enhanced Performance Hardware & Software Package (Pt100 temperature probe, USB flash drive for data logging, stainless steel fittings and tubing adapters, PolyScience LabVIEW™ Virtual Instrument, iPhone® application download). Nylon hose barb adapters for 3/8", 1/4", and 3/16" tubing.
| Cole-Parmer | |
|---|---|
| Product Category | Water Baths |
| Product Number | GO-12210-20 |
| Product Name | PD15R-30-A11B - PolyScience Performance Digital 15L Recirculating Bath, -30 to 200C, 120V |
| Configuration | Controlled Bath |