Cole-Parmer 157-4281 - Thermo Scientific PC200-A28F, 10L Circulating Bath, -24 to 200C, 230V GO-12129-08

Description
• Rugged and corrosion-resistant baths for application temperatures from –50 to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control head can be indexed 90° left or right for easy viewing ARCTIC baths with Premium Controllers (PC) encompass all of the features of the SC and AC models, plus add on a large, high-resolution, full-color display. The pump speed adjusts incrementally from 40% to 100% for flow and turbulence control and the 10-button keypad surrounds the display for fast and intuitive controller navigation. Additional features include ten 30-step ramp programs and temperature/program charting|on the display.
Description
• Rugged and corrosion-resistant baths for application temperatures from –50 to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control head can be indexed 90° left or right for easy viewing ARCTIC baths with Premium Controllers (PC) encompass all of the features of the SC and AC models, plus add on a large, high-resolution, full-color display. The pump speed adjusts incrementally from 40% to 100% for flow and turbulence control and the 10-button keypad surrounds the display for fast and intuitive controller navigation. Additional features include ten 30-step ramp programs and temperature/program charting|on the display.

Suppliers

Company
Product
Description
Supplier Links
157-4281 - Thermo Scientific PC200-A28F, 10L Circulating Bath, -24 to 200C, 230V - GO-12129-08 - Cole-Parmer
Vernon Hills, IL, United States
157-4281 - Thermo Scientific PC200-A28F, 10L Circulating Bath, -24 to 200C, 230V
GO-12129-08
157-4281 - Thermo Scientific PC200-A28F, 10L Circulating Bath, -24 to 200C, 230V GO-12129-08
• Rugged and corrosion-resistant baths for application temperatures from –50 to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control head can be indexed 90° left or right for easy viewing ARCTIC baths with Premium Controllers (PC) encompass all of the features of the SC and AC models, plus add on a large, high-resolution, full-color display. The pump speed adjusts incrementally from 40% to 100% for flow and turbulence control and the 10-button keypad surrounds the display for fast and intuitive controller navigation. Additional features include ten 30-step ramp programs and temperature/program charting|on the display.

• Rugged and corrosion-resistant baths for application temperatures from –50 to 200°C
• Microprocessor PID controller for fast and precise temperature control
• Large selection of bath sizes to meet your application requirements
• Control head can be indexed 90° left or right for easy viewing
ARCTIC baths with Premium Controllers (PC) encompass all of the features of the SC and AC models, plus add on a large, high-resolution, full-color display. The pump speed adjusts incrementally from 40% to 100% for flow and turbulence control and the 10-button keypad surrounds the display for fast and intuitive controller navigation.
Additional features include ten 30-step ramp programs and temperature/program charting|on the display.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Water Baths
Product Number GO-12129-08
Product Name 157-4281 - Thermo Scientific PC200-A28F, 10L Circulating Bath, -24 to 200C, 230V
Configuration Controlled Bath
Unlock Full Specs
to access all available technical data

Similar Products

Fluidized Calibration Bath - Model 875 Ayres - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating
Certifications Compliant to CE Regulations
View Details
General Purpose Water Bath - BWB-05 - BEING Scientific Inc.
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details