Cole-Parmer Datasheets for Water Baths
Water baths are refrigerated and heated in order provide thermal control.
Water Baths: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • An economical alternative for kinematic viscosity measurement These kinematic viscosity baths meets ASTM D-445 specifications for measuring petroleum, lubricants, polymer coatings, food, paint, and other liquids. Advanced PID controls... | |
| • Black surface provides clear visibility of tissue cuttings • Reduce glare • Improve visibility of tissue sections The black anodized bath surface reduces eye strain by cutting down on... | |
| • Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy • Temperature range from -45 to 700<deg>C • Optional ITS-90 reference input reads PRTs to <tol>0.006<deg>C These units combine bath-level... | |
| • Circulating temperatures down to -80<deg>C or -90<deg>C • Digital temperature controller with RS-232 and analog interface ports • Remote sensory capability • User-adjustable high/low temperature safety These circulating baths... | |
| • Controls the temperature of refractometers, polarimeters, and other equipment • Temperature control to +/-0.2<deg>C • Powerful control from a small footprint Use this electronic water bath with Peltier thermostat... | |
| • Dual chambers to perform two experiments simultaneously • Low-level shut-off protects you and your samples • Corrosion and chemical resistant interior provides years of use This economical dual-chamber bath... | |
| • Economical bath for small, routine lab applications • Small footprint provides maximum output in minimal space<emdash>just 8'' in diameter • Weighs just 2.3-lbs for easy transport This economical water... | |
| • Extended temperature range chillers provide precise temperature control for critical application needs • Translucent reservoir lets you check liquid level and fluid condition at a glance • Digital display... | |
| • Full-range cooling for quick ramp up and cool-down<emdash>sav es valuable time • Robust cooling and heating from -10 to 80<deg>C • Compact design maximizes bench space and provides quick... | |
| • Goes where the instruments are, reducing downtime • Microprocessor-based PID temperature controller with precision 100 <ohm> Pt RTD provides accuracy and stability • Self-test upon startup alerts you to... | |
| • Handle process temperatures from -10 to 40<deg>C<emdash>idea l for many routine process cooling needs • Temperature and pressure/flow readouts • Quiet operation, simple maintenance • High and low temperature... | |
| • Ideal for accelerated shelf life testing of beer, wine and other beverages • Temperature range of -10 to 60<deg>C • Reservoir capacity is 50 gallons (189 L) Better known... | |
| • Ideal for applications where cooling fluid temperature is higher than ambient temperature This air-cooled recirculator is an economical alternative to chillers with mechanical refrigeration. A positive displacement pump circulates... | |
| • Ideal for general-purpose laboratory applications This affordable bath features a polypropylene chamber that resists corrosion and chemical attack. The nonstick glossy finish provides easy clean up and removal of... | |
| • Make the most of your Buchi system Use with Buchi rotary evaporators or alone. Accomodates either water or oil. Provides temperature range of 20-180<deg>C. Digital display provides readout of... | |
| • Microprocessor based bath provides high-accuracy temperature control • Conforms to ASTM D 88 and ASTM E 102 Constant temperature bath meets ASTM requirements for precise temperature control. The microprocessor... | |
| • Offering digital technology at analog prices • Easy-to-read LCD display shows your choice of <deg>C or <deg>F • Temperature can be recalled at the touch of a button<emdash>progra m... | |
| • Quality, digital units for easy repetition • Standard motorized lift for easy height adjustment • Three glassware configurations to suit your requirements These rotary evaporators were designed for ease... | |
| • Save time<emdash>seven viscometer holders and seven bath timers allow multiple measurements at the same time • Motorized stirrer provides uniform temperature control and thorough circulation without turbulence Baths feature... | |
| • Stability and high performance for any type, shape, or size temperature sensor calibration • Rapid heating and cooling for quick calibration protocol changes • Easy access to common calibration... | |
| • Super-compact size fits easily on any benchtop<emdash>even inside fume hoods! • Three-key operation for fast and easy programming • LED display and indicators show set point or actual temperature,... | |
| • Take up to seven viscosity measurements at one time • Stainless steel cooling coil lets you operae below or slightly above ambient temperature • Temperature selection switch lets you... | |
| • Thermoelectric technology offers higher stability than traditional chillers that use compressors and refrigerant • Powerful but compact—50% smaller and lighter than comparable compressor-driven models • Core technology has no... | |
| • Up to 10% greater cooling capacity than comparable models • High reliability • Easy to operate and install These reliable, easy-to-use chillers are optimized for the most demanding applications. | |
| <b>Digital Baths</b> offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features... | |
| <p> Hart's deep-well compact baths are small, fast and quiet, yet with enough depth to calibrate even the longest PRTs, SPRTs, and liquid-in-glass (LIG) thermometers. </p> <ul><li> Access opening 6.8... | |
| <ul><li> Easy to use </li><li> Large LCD display </li><li> Function keys and easy to navigate menus </li><li> Pre-programmed calibration routines </li><li> One-button push to set the temperature </li><li> Reference readout... | |
| 48 liter stainless steel bath with bridge Working area (L x W) 16.9 in x 13 in Working depth (min/max) 8.8 in / 10 in | |
| 8 liter stainless steel bath with bridge; Working area (L x W) 4.5 in x 11.8 in Working depth (min/max) 3.9 in / 5.1 in | |
| Capacity for 1 to 4 vapor pressure apparatus | |
| Controllers | |
| Deep-Well Compact Bath | |
| Flow Cooler | |
| Handheld Dry-Well Calibrator, with Block B | |
| Heating bath | |
| LCB-12 Calibration Bath (less controller) w/drain tap, cooling coil & lid Working area (l x w x d) 5.6 in x 6 in x 12 in | |
| LCB-7 Calibration Bath (less controller) w/drain tap, cooling coil & lid Working area (l x w x d) 5.6 in x 6 in x 7 in | |
| Model HR6330 bath delivers all the high temperature you need up to 300C. With stability and uniformity at 300C better than ± 0.015C and ± 0.020C respectively, calibrations can easily... | |
| Stainless Steel Baths Working area (L x W) 14.9 in x 11.8 in Working depth (min/max) 5.9 in / 7.1 in | |
| Stainless Steel Baths Working area (L x W) 8 in x 11.8 in Working depth (min/max) 3.9 in / 5.1 in | |
| Temperature Controller | |
| The ideal choice for multiple or odd-shaped sensors <br> Fluidized baths are excellent for calibrating all types of temperature sensors, and are the first choice for large, odd shaped, or... | |
| These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well... | |
| These new units beat every other comparable dry-well in the industry in performance, size, weight, convenience, ease of calibration, software and price. In addition, the heating and cooling rate of... | |
| Water Bath | |
| Water baths operate from 5°C above ambient to 95°C. Special safety feature shuts off heater if water level drops below heater coil. Choose from three convenient models; all include 6-ft... |
| << Prev |