DigiKey Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 217 218 219 220 221 222 223 224
Product Name Notes
30.6X30.6X12.7MM
30.6X30.6X6.3MM
34.6X34.6X12.7MM
AL HEAT SINK 14X14X11MM WITH LIN
AL HEAT SINK 15X15X10MM
AL HEAT SINK 15X15X15MM
AL HEAT SINK 15X15X20MM
AL HEAT SINK 17X17X11MM
AL HEAT SINK 17X17X12MM
AL HEAT SINK 19X19X12MM WITH ELL
AL HEAT SINK 19X19X12MM WITH PIN
AL HEAT SINK 19X19X13MM
AL HEAT SINK 19X19X15MM
AL HEAT SINK 19X19X20MM
AL HEAT SINK 19X19X21MM WITH ELL
AL HEAT SINK 19X19X28MM WITH PIN
AL HEAT SINK 21X21X12MM WITH PIN
AL HEAT SINK 21X21X23MM WITH PIN
AL HEAT SINK 21X21X32MM WITH PIN
AL HEAT SINK 23X23X15MM WITH PIN
AL HEAT SINK 24X24X28MM WITH PIN
AL HEAT SINK 25X25X12MM
AL HEAT SINK 25X25X21MM
AL HEAT SINK 27X27X12MM WITH PIN
AL HEAT SINK 27X27X15MM WITH ELL
AL HEAT SINK 27X27X21MM WITH PIN
AL HEAT SINK 27X27X25MM WITH ELL
AL HEAT SINK 29X29X15MM WITH ELL
AL HEAT SINK 30X30X6MM
AL HEAT SINK 31X31X18MM WITH PIN
AL HEAT SINK 35X35X10MM
AL HEAT SINK 35X35X20MM
AL HEAT SINK 35X35X23MM WITH PIN
AL HEAT SINK 37X37X13MM WITH 12V
AL HEAT SINK 37X37X17MM WITH 12V
AL HEAT SINK 40X40X15MM
AL HEAT SINK 40X40X33MM WITH ELL
AL HEAT SINK 44X36X12MM WITH PIN
AL HEAT SINK 45X45X10MM
AL HEAT SINK 45X45X12MM
AL HEAT SINK 45X45X13MM
AL HEAT SINK 45X45X15MM
AL HEAT SINK 45X45X6MM
AMD 1U 92.4X118.X25MM
AMD 2U 92.4X118X64MM
CPU HEATSINK, CROSS CUT, AL6063,
CU HEAT SINK 10X10X9MM W/ BLACK
CU HEAT SINK 14X14X14MM W/ BLACK
CU HEAT SINK 14X14X14MM
CU HEAT SINK 42.5X42.5X15MM WITH
EXTRUDED TYPE, TO-220 PACKAGE, L
EXTRUDED TYPE, TO-247 PACKAGE, L
HEAT SINK 50X50X50MM
HEAT SINK 55X142X150MM
HEAT SINK 67X123X110MM
HEAT SINK 80X100X110MM
Heat Sink Aluminum Board Level, Vertical
Heat Sink Aluminum Board Level
Heat Sink Aluminum Top Mount, Skived
Heat Sink Aluminum Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Alloy Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Copper Heat Spreader
Heat Sink BGA Aluminum Alloy Top Mount
Heat Sink Ceramic Heat Spreader
Heat Sink Ceramic Top Mount
Heat Sink Copper Top Mount, Skived
Heat Sink Intel LGA4189 2U Passive CPU Cooler Aluminum, Copper Top Mount
Heat Sink Raspberry Pi Aluminum 2.0W @ 40°C Top Mount
Heat Sink TE0729-02 Heat Spreader
Heat Sink TO-126 Aluminum Board Level, Vertical
Heat Sink TO-126, TO-127, TO-220 Aluminum 1.0W @ 70°C Board Level, Vertical
Heat Sink TO-126, TO-127, TO-220 Aluminum Board Level, Vertical
Heat Sink TO-126, TO-127, TO-220 Aluminum Board Level
Heat Sink TO-126, TO-220 Aluminum Board Level
Heat Sink TO-126, TO-220, TO-247 Aluminum Board Level, Vertical
Heat Sink TO-127, TO-220 Aluminum Board Level
Heat Sink TO-18 Aluminum Top Mount
Heat Sink TO-18 Beryllium Copper Top Mount
Heat Sink TO-18 Brass Top Mount
Heat Sink TO-218 Aluminum Alloy 10.3W @ 75°C Board Level, Vertical
Heat Sink TO-218, TO-220, TO-247 Aluminum 14.0W @ 70°C Board Level, Vertical
Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical
Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical
Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical
Heat Sink TO-220 (Dual) Aluminum Board Level
Heat Sink TO-220 Aluminum 2.3W @ 75°C Board Level
Heat Sink TO-220 Aluminum 2.6W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 2.6W @ 75°C Board Level
Heat Sink TO-220 Aluminum 2.7W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 2.9W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 2.9W @ 75°C Board Level
Heat Sink TO-220 Aluminum 3.2W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 3.4W @ 75°C Board Level
Heat Sink TO-220 Aluminum 3.6W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 3.6W @ 75°C Board Level
Heat Sink TO-220 Aluminum 3.6W @ 75°C Top Mount
Heat Sink TO-220 Aluminum 3.9W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.0W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 4.1W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.2W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.4W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.4W @ 75°C Top Mount
Heat Sink TO-220 Aluminum 4.6W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 4.7W @ 75°C Board Level
Heat Sink TO-220 Aluminum 4.8W @ 75°C Board Level
Heat Sink TO-220 Aluminum 5.1W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum 5.1W @ 75°C Board Level
Heat Sink TO-220 Aluminum 6.5W @ 75°C Board Level
Heat Sink TO-220 Aluminum 6.8W @ 75°C Board Level
Heat Sink TO-220 Aluminum 7.4W @ 75°C Board Level
Heat Sink TO-220 Aluminum 9.8W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 2.7W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 3.1W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 4.0W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 4.1W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 4.8W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 5.0W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 5.5W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 5.9W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 6.9W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Alloy 9.9W @ 75°C Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level
Heat Sink TO-220 Aluminum
Heat Sink TO-220 Board Level
Heat Sink TO-220 Copper Alloy 2.3W @ 75°C Board Level, Vertical
Heat Sink TO-220 Copper Alloy 2.5W @ 75°C Board Level, Vertical
Heat Sink TO-220 Copper Alloy 3.0W @ 75°C Board Level, Vertical
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical
Heat Sink TO-247 Aluminum 2.0W @ 20°C Board Level
Heat Sink TO-247, TO-264 Aluminum 16.0W @ 43°C Top Mount
Heat Sink TO-247, TO-264 Aluminum 5.0W @ 20°C Top Mount
Heat Sink TO-247, TO-264 Aluminum Board Level, Vertical
Heat Sink TO-247, TO-264 Aluminum Top Mount
Heat Sink TO-252 (DPak) Copper 2.1W @ 75°C Top Mount
Heat Sink TO-252 (DPak) Copper Top Mount
Heat Sink TO-263 (D²Pak) Copper 2.1W @ 75°C Top Mount
Heat Sink TO-263 (D²Pak) Copper 3.8W @ 75°C Board Level
Heat Sink TO-263 (D²Pak) Copper Top Mount
Heat Sink TO-264 Aluminum Board Level
Heat Sink TO-3 (Dual) Aluminum Board Level
Heat Sink TO-3 Aluminum 6.0W @ 30°C Top Mount
Heat Sink TO-3 Aluminum Board Level
Heat Sink TO-5 Beryllium Copper Top Mount
Heat Sink TO-5 Brass 0.5W @ 41°C Top Mount
Heat Sink TO-5 Brass Top Mount
HEAT SINK, EXTRUSION, TO-220, 30
HEAT SINK, STAMPING, 8.13 X 20.0
HEAT SINK, STAMPING, TO-218/TO-2
Heat Sink
HEATSINK 17MM X 17MM ALUM
INTEL CPU COOLER MODULE 118X78X3
INTEL CPU COOLER MODULE 118X78X6
SINTERED W-CU HEAT SPREADER/THER
STAMPED HEATSINK, ATTACHABLE, AL
STAMPED HEATSINK
STAMPED TYPE, SOT-32 (2 NOS) PAC
STAMPED TYPE, TO-220 PACKAGE, LE
STAMPED TYPE, TO-220/SOT-32 PACK
UP1-348-CB DISSIPATOR

<< Prev Next >>