Wakefield Thermal, Inc. Bonded Fin Heat Sink SKV909010-AL

Description
Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins. Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application. The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment. Features Plastic push pin attachment for easy insertion Plastic pins ensure integrity of the PCB Board High fin densities in comparison to extrusion No interface between fins and base Minimal tooling cost for non-standards Improved thermal performance
Request a Quote Datasheet
Description
Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins. Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application. The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment. Features Plastic push pin attachment for easy insertion Plastic pins ensure integrity of the PCB Board High fin densities in comparison to extrusion No interface between fins and base Minimal tooling cost for non-standards Improved thermal performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bonded Fin Heat Sink - SKV909010-AL - Richardson RFPD
Downers Grove, IL, United States
Bonded Fin Heat Sink
SKV909010-AL
Bonded Fin Heat Sink SKV909010-AL
Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins. Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application. The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment. Features Plastic push pin attachment for easy insertion Plastic pins ensure integrity of the PCB Board High fin densities in comparison to extrusion No interface between fins and base Minimal tooling cost for non-standards Improved thermal performance

Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins.

Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application.

The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment.

Features

  • Plastic push pin attachment for easy insertion
  • Plastic pins ensure integrity of the PCB Board
  • High fin densities in comparison to extrusion
  • No interface between fins and base
  • Minimal tooling cost for non-standards
  • Improved thermal performance
Supplier's Site Datasheet
Heat Sinks - 345-2041-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-2041-ND
Heat Sinks 345-2041-ND
Heat Sink Aluminum Top Mount, Skived

Heat Sink Aluminum Top Mount, Skived

Buy Now Datasheet
Heat Sink, Aluminium, 90X90X10Mm; Thermal Resistance Wakefield Thermal - 94AC8397 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 90X90X10Mm; Thermal Resistance Wakefield Thermal
94AC8397
Heat Sink, Aluminium, 90X90X10Mm; Thermal Resistance Wakefield Thermal 94AC8397
HEAT SINK, ALUMINIUM, 90X90X10MM; Thermal Resistance:5°C/W; Packages Cooled:-; External Width - Metric:90mm; External Height - Metric:9.91mm; External Length - Metric:90mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 90X90X10MM; Thermal Resistance:5°C/W; Packages Cooled:-; External Width - Metric:90mm; External Height - Metric:9.91mm; External Length - Metric:90mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number SKV909010-AL 345-2041-ND 94AC8397
Product Name Bonded Fin Heat Sink Heat Sinks Heat Sink, Aluminium, 90X90X10Mm; Thermal Resistance Wakefield Thermal
Heat sink Fin Style: Bonded
Thermal Resistance 5 °C / W 5 °C / W 5 °C / W
Device Passive Heat Sink
Mounting Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details