Ohmite Manufacturing Co. Board Level Heat Sink R2A-CT2-38E

Description
Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting, additional fins can be added to the rear side of the heatsink for increased total surface area in a more compact space.
Request a Quote Datasheet
Description
Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting, additional fins can be added to the rear side of the heatsink for increased total surface area in a more compact space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - R2A-CT2-38E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
R2A-CT2-38E
Board Level Heat Sink R2A-CT2-38E
Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting, additional fins can be added to the rear side of the heatsink for increased total surface area in a more compact space.

Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting, additional fins can be added to the rear side of the heatsink for increased total surface area in a more compact space.

Supplier's Site
Heat Sinks - R2A-CT2-38E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
R2A-CT2-38E-ND
Heat Sinks R2A-CT2-38E-ND
Heat Sink TO-220 Aluminum Board Level

Heat Sink TO-220 Aluminum Board Level

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Sinks Heat Sinks
Product Number R2A-CT2-38E R2A-CT2-38E-ND
Product Name Board Level Heat Sink Heat Sinks
H 38.1 mm (1.5 inch)
Device Passive Heat Sink
Weight 25.85 g (0.9120 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 8670890 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 3 mm (0.1181 inch)
H 3 mm (0.1181 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details