Wakefield Thermal, Inc. Heat Sinks OMNI-UNI-PF-38

Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1600-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1600-ND
Heat Sinks 345-1600-ND
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical

Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical

Buy Now Datasheet
Heat Sink, Al Alloy, 30Mm, To220/247/264; Thermal Resistance Wakefield Thermal - 58AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Al Alloy, 30Mm, To220/247/264; Thermal Resistance Wakefield Thermal
58AC8270
Heat Sink, Al Alloy, 30Mm, To220/247/264; Thermal Resistance Wakefield Thermal 58AC8270
HEAT SINK, AL ALLOY, 30MM, TO220/247/264; Thermal Resistance:8.07°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:27mm; External Height - Metric:17.53mm; External Length - Metric:30mm RoHS Compliant: Yes

HEAT SINK, AL ALLOY, 30MM, TO220/247/264; Thermal Resistance:8.07°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:27mm; External Height - Metric:17.53mm; External Length - Metric:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1600-ND 58AC8270
Product Name Heat Sinks Heat Sink, Al Alloy, 30Mm, To220/247/264; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 8.07 °C / W 8.07 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 6925087 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 125 mm (4.92 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details