DigiKey Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 218 219 220 221 222 223 224
Product Name Notes
Heat Sink 14-DIP and 16-DIP Aluminum Top Mount
Heat Sink 18-DIP Aluminum Top Mount
Heat Sink 24-DIP Aluminum Top Mount
Heat Sink 6-Dip and 8-Dip Aluminum Top Mount
Heat Sink Aluminum Alloy Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 1.0W @ 20°C Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 60°C Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Alloy Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Ceramic Heat Spreader
Heat Sink BGA Aluminum Alloy Board Level
Heat Sink Half Brick DC/DC Converter Aluminum Board Level
Heat Sink KLM Aluminum Board Level
Heat Sink KLP Aluminum Board Level
Heat Sink SOT-227 Aluminum Board Level
Heat Sink SOT-32 Aluminum Board Level, Vertical
Heat Sink SOT-32 Aluminum Top Mount
Heat Sink SOT-32, TO-220 Aluminum Board Level, Vertical
Heat Sink SOT-32, TO-220 Aluminum Board Level
Heat Sink SOT-32, TO-220, TOP-3 Aluminum Board Level, Vertical
Heat Sink SOT-32, TO-220, TOP-3 Aluminum Board Level
Heat Sink TGHE Aluminum Board Level
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Heat Sink TO-220 Aluminum Alloy Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level
Heat Sink TO-220 Aluminum Top Mount
Heat Sink TO-220 Ceramic Heat Spreader
Heat Sink TO-220, TO-247 (Dual) Aluminum 4.0W @ 40°C Board Level, Vertical
Heat Sink TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical
Heat Sink TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level
Heat Sink TO-220, TO-247 Aluminum Board Level, Vertical
Heat Sink TO-220, TO-247, TO-264 Ceramic Board Level, Vertical
Heat Sink TO-220, TOP-3 Aluminum Board Level
Heat Sink TO-247 Aluminum 1.0W @ 20°C Board Level, Vertical
Heat Sink TO-247 Ceramic Heat Spreader
Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical
Heat Sink TO-264 Ceramic Heat Spreader
Heat Sink TO-3P Ceramic Heat Spreader
PROFIL HEAT SINKS 12.8 K/W, 25.4
PROFIL HEAT SINKS 12.8 K/W, 50.8

<< Prev