Heat Sink TO-218, TO-220, TO-247 Aluminum 14.0W @ 70°C Board Level, Vertical
HEATSINK, TO-220/218/247, BLACK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat RoHS Compliant: Yes
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | RA-T2X-38E-ND | 83Y6976 | 92R5228 |
| Product Name | Heat Sinks | Heatsink, To-220/218/247, Black; Thermal Resistance Ohmite | Heat Sink; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | ||
| Weight | 38.1 g (1.34 oz) | ||
| Mounting | Holes; Socket | ||
| Thermal Resistance | 3.9 °C / W | 3.9 °C / W | 3.9 °C / W |