Wakefield Thermal, Inc. Heat Sinks SKV4545225-AL

Description
Heat Sink Aluminum Top Mount, Skived
Request a Quote Datasheet
Description
Heat Sink Aluminum Top Mount, Skived
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-2027-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-2027-ND
Heat Sinks 345-2027-ND
Heat Sink Aluminum Top Mount, Skived

Heat Sink Aluminum Top Mount, Skived

Buy Now Datasheet
Bonded Fin Heat Sink - SKV4545225-AL - Richardson RFPD
Downers Grove, IL, United States
Bonded Fin Heat Sink
SKV4545225-AL
Bonded Fin Heat Sink SKV4545225-AL
Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins. Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application. The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment. Features Plastic push pin attachment for easy insertion Plastic pins ensure integrity of the PCB Board High fin densities in comparison to extrusion No interface between fins and base Minimal tooling cost for non-standards Improved thermal performance

Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins.

Skived heat sinks are produced using a series of sharp knives that, as they pass over the material, curl up a small thickness of metal which is then bent vertically to form the fin. Skived fins are produced from a bar of material which is approximately 16 feet in length and then cut to length as required by the final application.

The final heat sink can be machined using normal fabrication techniques. Because of the thin fins, care must be taken in handling to prevent damage. It is suggested that a shroud be placed over the fins to help prevent damage. Wakefield- Vette SKV Series offers standard off the shelf solutions for customer applications in addition to custom solutions utilizing a plastic pin attachment.

Features

  • Plastic push pin attachment for easy insertion
  • Plastic pins ensure integrity of the PCB Board
  • High fin densities in comparison to extrusion
  • No interface between fins and base
  • Minimal tooling cost for non-standards
  • Improved thermal performance
Supplier's Site Datasheet
Heat Sink, Aluminium, 45X45X22.5Mm; Thermal Resistance Wakefield Thermal - 94AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 45X45X22.5Mm; Thermal Resistance Wakefield Thermal
94AC8383
Heat Sink, Aluminium, 45X45X22.5Mm; Thermal Resistance Wakefield Thermal 94AC8383
HEAT SINK, ALUMINIUM, 45X45X22.5MM; Thermal Resistance:8.7°C/W; Packages Cooled:-; External Width - Metric:45mm; External Height - Metric:22.61mm; External Length - Metric:45mm; External Diameter - Metric:-; Product Range:SKV Series RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 45X45X22.5MM; Thermal Resistance:8.7°C/W; Packages Cooled:-; External Width - Metric:45mm; External Height - Metric:22.61mm; External Length - Metric:45mm; External Diameter - Metric:-; Product Range:SKV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-2027-ND SKV4545225-AL 94AC8383
Product Name Heat Sinks Bonded Fin Heat Sink Heat Sink, Aluminium, 45X45X22.5Mm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 8.7 °C / W 8.7 °C / W 8.7 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235636 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details